EN
  • EN
  • DE

CPH6403-TL

Part No CPH6403-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243389-CPH6403-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH6403-TL CAD Model

Description

The CPH6403-TL is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of today's high-performance electronic applications, providing an optimal solution for power management challenges.

Key Features

  • Low On-Resistance: The CPH6403-TL boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET allows for faster operation in power converters and other circuits, reducing transition losses and improving performance.
  • Compact Design: Housed in a compact CPH package, the CPH6403-TL is perfect for space-constrained applications, offering high power density and simplifying PCB layout.
  • Robust Thermal Performance: With superior thermal characteristics, this MOSFET ensures reliable operation even under high temperature conditions, extending the life of the product.

Applications

The versatility of the CPH6403-TL makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Management for Consumer Electronics

Technical Specifications

With its advanced technical specifications, the CPH6403-TL is engineered to deliver superior performance:

  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 50A
  • Power Dissipation (PD): 35W
  • Low Gate Charge (Qg) for efficient switching
  • Enhanced Body Diode dV/dt Capability

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The CPH6403-TL undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

The CPH6403-TL is not only powerful but also environmentally friendly. It complies with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability.

In conclusion, the ON Semiconductor CPH6403-TL power MOSFET is an exceptional choice for designers seeking efficiency, reliability, and performance in their power management systems.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess