EN
  • EN
  • DE

646954-1

Part No 646954-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER BLADE PWR 4P EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 22 Weeks
Features 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Manufacturer TE Connectivity
Series UPM (Universal Power Modules)
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Board Edge, Through Hole, Right Angle
Family Name 646954
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-646954-1, A115606, 646954-1-ND, -646954-1-SI
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907705-646954-1
Ultra Librarian 3D Model Ultra Librarian 646954-1 CAD Model

Description

The TE Connectivity UPM (Universal Power Modules) electronic component has a Win Source part number of 907705-646954-1.

  • Description: 4 connector header, male blades board edge, through hole, right angle gray blade power component
  • Package: Tube
  • Mounting: Board edge, through hole, right angle
  • Family Name: 646954
  • Category: Connector
  • Estimated Production Lead Time: 22 weeks
  • REACH: REACH affected
  • Popularity: High
  • Supply and demand status: Balanced

You May Also Be Interested in

Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
Amphenol
CONN HEADER BLADE PWR 8POS PCB / 8 Connector Header, Male Blades Through Hole Natural, White Blade Power
Need more? Email Us
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess