EN
  • EN
  • DE

646362-1

Part No 646362-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER 128POS 2MM PRESS-FIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Mfr TE Connectivity
Series Z-PACK
Package Tube
Product Status Active
Connector Type Header, Male Pins
Connector Style D 16
Number of Positions 128
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 8
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Current Rating (Amps) 1.5 A
Voltage Rating 750Vrms
Temperature Range - Operating -55°C ~ 125°C
Features Board Guide
Base Product Number 646362
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856897-646362-1
Ultra Librarian 3D Model Ultra Librarian 646362-1 CAD Model

Description

The 856897-646362-1 is a hard metric backplane connector from TE Connectivity's Z-PACK series.

  • Positions: 128
  • Pitch: 0.079 inches (2.00mm)
  • Features: Board Guide
  • Connector Type: Header, Male Pins
  • Positions Loaded: All
  • Rows: 8
  • Termination Method: Press-Fit
  • Contact Finish: Gold, 30.0µin (0.76µm)
  • Package: Tube
  • Connector Style: D 16
  • Voltage Rating: 750Vrms
  • Standard Package: 13 pieces
  • Mounting Type: Through-Hole
  • Operating Temperature: -55°C to 125°C
  • ECCN: EAR99
  • REACH: Affected

You May Also Be Interested in

TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
Amphenol
CONN HEADER BLADE PWR 26POS PCB / 26 Connector Header, Male Pins and Blades Through Hole Black Blade Power
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess