EN
  • EN
  • DE

6450843-6

Part No 6450843-6
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER MULTI-BEAM 7POS PCB  /  7 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM XL
Package Tray
Connector Type Header, Male Pins and Blades
Connector Style Multi-Beam
Number of Positions 7
Number of Positions Loaded All
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 7 Power
Features Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Base Product Number 6450843
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -6450843-6-SI,A109422
Standard Package 33
Win Source Part Number 1022941-6450843-6
Ultra Librarian 3D Model Ultra Librarian 6450843-6 CAD Model

Description

The MULTI-BEAM XL is a specialized backplane connector manufactured by TE Connectivity AMP Connectors.

  • Supply and Demand Status: Undefined
  • Win Source part number: 1022941-6450843-6
  • Power Contact Layout: 7 power contact layout typical
  • Mounting Type: Through-hole right-angle
  • Temperature Range: -20°C to 105°C

You May Also Be Interested in

Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1266 $57.0128
18+ $5.8475 $105.2550
27+ $5.6648 $152.9496
37+ $5.4820 $202.8340
48+ $5.2993 $254.3664
64+ $4.7511 $304.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 874 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess