EN
  • EN
  • DE

MAX4821EUP

Part No MAX4821EUP
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:8 20TSSOP / +3.3V/+5V, 8-Channel, Cascadable Relay Drivers with Serial/Parallel Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Parallel
Voltage - Load 2.3V ~ 5.5V
Current - Output (Maximum) 70mA
Rds On (Typ) 2Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Mounting Style Surface Mount
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813882-MAX4821EUP
Ultra Librarian 3D Model Ultra Librarian MAX4821EUP CAD Model

Description

The MAX4821EUP from Maxim Integrated is a highly efficient, 8-channel relay and solenoid driver equipped with a built-in serial interface. This compact device is designed to simplify and enhance the control of multiple relays or solenoids in a variety of applications, ranging from industrial systems to consumer electronics.

Encased in a 20-pin TSSOP package, the MAX4821EUP offers a space-saving solution for designs where board real estate is at a premium. It operates from a 2.5V to 5.5V supply voltage, making it versatile for both low and standard voltage applications. The device is capable of sinking up to 70mA of current per channel, allowing for direct drive capability of a wide range of relay coils and solenoids without the need for external power transistors.

One of the key features of the MAX4821EUP is its integrated serial interface, which uses a 3-wire SPI-compatible control scheme. This interface significantly reduces the number of I/O pins needed from the controlling microprocessor, thereby simplifying the design and reducing the overall system cost. Moreover, the device includes built-in kickback protection, which eliminates the need for external diodes when driving inductive loads, further streamlining the design and reducing component count.

The MAX4821EUP is characterized by its built-in thermal shutdown and open-load detection features, which provide added layers of protection for both the device and the system it controls. These features ensure reliable operation under a variety of conditions and help to prevent damage from over-temperature events or open circuit conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4821EUP, making it an excellent choice for designers looking for a robust and efficient relay driver solution. Whether used in PLCs, servers, networking equipment, or other relay-driven systems, the MAX4821EUP offers a combination of performance, integration, and ease of use that can help to streamline your design process and enhance the end product.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess