Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 8
Number of Rows 2
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Green - Yellow
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polybutylene Terephthalate (PBT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6339082
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A115572,2266-6339082-3,-6339082-3-CSI,6339082-3-ND,-6339082-3-SI
Standard Package 15
Win Source Part Number 1210492-6339082-3
Ultra Librarian 3D Model Ultra Librarian 6339082-3 CAD Model

Description

The 6339082-3 is a shielded, right-angle jack connector from TE Connectivity AMP Connectors that belongs to the modular connectors - jacks family.

  • Number of Ports: 8
  • Category: Cat5
  • Orientation: 90° Angle (Right Angle)
  • Features: Board Guide
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Contact Material: Phosphor Bronze
  • Housing Material: Polybutylene Terephthalate (PBT), Polyester
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us
ECAD model for 5555077-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $2.1537
ECAD model for 5557730-1
TE Connectivity
CONN MOD JACK 4P R/A SHLD
Need more? Email Us
ECAD model for 1-1761182-1
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
ECAD model for 54602-910LF
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-1
Bel Fuse Inc.
CONN JACK 2PORT 1000 BASE-T PCB
Lowest to $29.5579
ECAD model for 0875-1G2T-E3
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $1.4830
ECAD model for 406525-1
Molex, LLC
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0855025005
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 0955402881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6842 $95.3684
3+ $39.1255 $117.3765
4+ $37.9028 $151.6112
6+ $36.6802 $220.0812
8+ $35.4575 $283.6600
10+ $31.7895 $317.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention