Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 071043-LM239J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM239J CAD Model

Description

The LM239J is a highly reliable and versatile product from Texas Instruments, a global semiconductor design and manufacturing company.

  • Power Supply: Single power supply over a wide range of voltages or dual power supplies
  • Package: 14-pin package
  • Input Offset Voltage: Low
  • Input Offset Current: Low
  • Common-Mode Range: Wide
  • Gain: High

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention