Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-24 AWG
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 61314
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A25557,A25557-ND,613146,A25559TR,-61314-6-SI,61314-6-ND,A25559CT
Standard Package 7,000
Win Source Part Number 1334288-61314-6
Ultra Librarian 3D Model Ultra Librarian 61314-6 CAD Model

Description

This TE Connectivity AMP Connectors rectangular connector contact is a socket type with a wire gauge of 18-24 AWG. It is terminated with crimp and has a contact finish of gold with a thickness of 30.0µin.

  • Contact Type: Socket
  • Wire Gauge: 18-24 AWG
  • Termination: Crimp
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin
  • Application Suitability: High Reliability
  • Packaging: Reel - TR
  • Standard Package: 7,000 pieces
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • HTSUS: 8536.90.4000

You May Also Be Interested in

TE Connectivity
CONN PLUG 4POS IDC GOLD / 4 Position Rectangular Plug Connector IDC Gold
Lowest to $3.6669
ECAD model for 2-1473562-4
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug Gray
Need more? Email Us
ECAD model for DT06-4S-E008
Hirose Electric Co Ltd
CONN HEADER R/A 30POS 2MM / Connector Header Through Hole, Right Angle 30 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-30DP-2DS(24)
TE Connectivity
CONN HEADER R/A 3POS 3.96MM / Connector Header Through Hole, Right Angle 3 position 0.156" (3.96mm)
Need more? Email Us
ECAD model for 87655-3
TE Connectivity
CONN RCPT 8POS IDC 22AWG GOLD
Lowest to $5.0786
ECAD model for 3-644042-8
TE Connectivity
CONN RCPT 20P 0.049 TIN SMD R/A / 20 Position Receptacle Connector 0.049" (1.25mm) Surface Mount, Right Angle Tin
Need more? Email Us
ECAD model for 5-175639-0
TE Connectivity
CAP PIN ASSY, 4P, FLANGE, SEALED / 4 Rectangular Connectors - Housings Plug Blue 0.209" (5.30mm)
Lowest to $9.8497
ECAD model for 2339729-1
TE Connectivity
CONN HEADER R/A 20POS 2.5MM / Connector Header Through Hole, Right Angle 20 position 0.098" (2.50mm)
Lowest to $4.9910
ECAD model for 1-1827876-0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8221 $50.7978
44+ $2.3156 $101.8864
67+ $2.2432 $150.2944
93+ $2.1709 $201.8937
120+ $2.0985 $251.8200
160+ $1.8814 $301.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,350 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention