EN
  • EN
  • DE

60372-1

Part No 60372-1
Manufacturer TE Connectivity
Catalog Terminals
Description CONN SPLICE 1200-2600 CMA CRIMP / Terminal Crimpband, Open Band Connector Crimp 1200-2600 CMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Wire Splice Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Terminal Type Crimpband, Open Band
Number of Wire Entries Varies by Wire Size
Termination Crimp
Wire Gauge 1200-2600 CMA
Insulation Non-Insulated
Features Ridged
Color -
Base Product Number 60372
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364031-60372-1
Ultra Librarian 3D Model Ultra Librarian 60372-1 CAD Model

Description

The 1364031-60372-1 wire splice connector is a reliable and durable component designed for use in various electronic applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: Ridged
  • Package: Tape and Reel
  • Wire Gauge: 1200-2600 CMA
  • Insulation: Non-Insulated
  • Termination Method: Crimping
  • Terminal Type: Crimpband, Open Band Terminal
  • Base Product Number: 60372
  • HTSUS: 8536.90.4000
  • REACH Status: Vendor Undefined
  • ECCN: EAR99

You May Also Be Interested in

Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0456 $50.1600
2,675+ $0.0374 $100.0450
4,135+ $0.0363 $150.1005
5,700+ $0.0351 $200.0700
7,375+ $0.0339 $250.0125
9,870+ $0.0304 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess