Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Spade Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Terminal Type Spring, Snap
Stud/Tab Size 6 Stud
Width - Outer Edges 0.343" (8.71mm)
Length - Overall 0.745" (18.92mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Features -
Color -
Contact Finish Tin
Contact Material Brass
Insulation Diameter 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Material - Insulation -
Length - Ring Center to Termination 0.312" (7.92mm)
Length - Termination -
Tongue Inside Opening 0.120" (3.05mm)
Base Product Number 60187
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364692-60187-2
Ultra Librarian 3D Model Ultra Librarian 60187-2 CAD Model

Description

The TE Connectivity AMP Connectors Spade Connector is a versatile component for electrical connections.

  • Mounting Type: Free hanging (in-line)
  • Wire Gauge: 14-18 AWG
  • Contact Finish: Tin
  • Insulation: Non-Insulated
  • Overall Length: 0.745" (18.92mm)
  • Width: 0.343" (8.71mm)
  • Terminal Type: Spring snap
  • Product Category: Connectors and Interconnects
  • Product Status: Active

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for RV14-10Q
Mill-Max Manufacturing Corp.
TERM TURRET PIN
Need more? Email Us
ECAD model for 2706-2-00-80-00-00-07-0
TE Connectivity
CONN RING CIRC 4AWG #1/4 CRIMP
Lowest to $6.6833
ECAD model for 54748-1
TE Connectivity
CONN TERM RECT TONG 10-12 AWG #5
Need more? Email Us
ECAD model for 327954
TE Connectivity
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 55621-2
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-4-00-01-00-00-07-0
3M
CONN RING CIRC 10-12AWG #5/16
Need more? Email Us
ECAD model for 13-56-NB
TE Connectivity
CONN RING CIRC 16-22AWG #10
Need more? Email Us
ECAD model for 8-53409-1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3251 $56.8925
370+ $0.3042 $112.5540
575+ $0.2938 $168.9350
825+ $0.2727 $224.9775
1,070+ $0.2623 $280.6610
1,335+ $0.2518 $336.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention