EN
  • EN
  • DE

TM311TRFVA

Part No TM311TRFVA
Manufacturer Pulse
Catalog Interface - Specialized
Description Copper Head Bi Directional Fiber
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 40 °C
Min Operating Temperature 0 °C
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1195444-TM311TRFVA
Categories Interface - Specialized
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM311TRFVA CAD Model

Description

The TM311TRFVA is a surface mount power inductor manufactured by Pulse Electronics. It is designed to provide efficient power conversion and filtering in various electronic circuits.

Applications:

  • DC-DC converters.
  • Power supplies.
  • Voltage regulators.
  • Filtering circuits.
  • LED lighting.

Features:

  • Surface mount design.
  • Low DC resistance.
  • High current capacity.
  • Shielded construction.
  • Compact size.

Benefits:

  • Efficient power conversion.
  • Reduced power losses.
  • Minimized electromagnetic interference (EMI).
  • Improved circuit performance.
  • Simplified assembly.

Additional Details:

The TM311TRFVA power inductor is characterized by its inductance value, saturation current, and DC resistance. It's inductance specifies the inductor's ability to store energy in a magnetic field. The saturation current is the amount of current the inductor can handle before its inductance drops significantly. Low DC resistance minimizes power losses due to resistive heating. The shielded construction reduces EMI by containing the magnetic field within the inductor.

The inductor is designed for surface mount assembly, making it suitable for automated manufacturing processes. Its compact size allows it to be used in space-constrained applications. The TM311TRFVA is typically used in conjunction with other components, such as capacitors and integrated circuits, to form complete power conversion or filtering circuits.

Selecting the correct power inductor is critical for achieving optimal performance in power electronic circuits. Parameters such as inductance, current rating, and DC resistance must be carefully considered based on the specific application requirements. Refer to the Pulse Electronics datasheet for TM311TRFVA to determine precise specifications and operating conditions.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess