EN
  • EN
  • DE

6-520314-0

Part No 6-520314-0
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC FPC TOP 10POS 2.54MM RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 10
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.190" (4.83mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Voltage Rating 250V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1625420-6-520314-0
Ultra Librarian 3D Model Ultra Librarian 6-520314-0 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.9105
Amphenol FCI
CONN FFC FPC TOP 12POS 0.5MM R/A
Lowest to $0.6782
Molex, LLC
Easy-On FFC/FPC Connector, 0.50m
Lowest to $2.9105
AVX Corp/Kyocera Corp
CONN FFC FPC VERT 20POS 1MM SMD
Lowest to $2.9105
Molex, LLC
CONN FPC 33POS 0.3MM R/A
Lowest to $0.2830
Molex, LLC
CONN FFC VERT 20POS 0.5MM SMD
Lowest to $0.4366
Samtec Inc.
CONN FFC BOTTOM 30POS 0.5MM R/A
Lowest to $4.2668
Molex, LLC
CONN FPC 51POS 0.3MM R/A
Lowest to $0.5821
Cvilux USA
CONN FFC FPC 5POS 0.5MM R/A
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7130 $51.3900
75+ $1.4056 $105.4200
115+ $1.3616 $156.5840
155+ $1.3177 $204.2435
200+ $1.2738 $254.7600
265+ $1.1420 $302.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,942 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess