EN
  • EN
  • DE

1-1393249-8

Part No 1-1393249-8
Manufacturer TE Connectivity
Catalog Circuit Breakers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814786-1-1393249-8
Ultra Librarian 3D Model Ultra Librarian 1-1393249-8 CAD Model

Description

The TE Connectivity 1-1393249-8 is a circuit breaker designed to provide reliable overcurrent protection in various electrical systems. As part of TE Connectivity's comprehensive range of circuit protection devices, this breaker is known for its quality and performance. It is suitable for use in industrial, commercial, and residential applications where reliable circuit protection is essential to prevent damage from overloads and short circuits.

Applications:

  • Industrial Control Panels: Used in control systems for machinery and automation equipment.
  • Commercial Buildings: Integrated into electrical distribution systems for office buildings and retail spaces.
  • Residential Electrical Systems: Employed in home circuit panels to protect appliances and wiring.
  • Power Supplies: Utilized in power supply units to prevent damage from overcurrent conditions.
  • Renewable Energy Systems: Used in solar and wind power systems for circuit protection.

Features:

  • Overcurrent Protection: Protects circuits from overloads and short circuits.
  • Thermal-Magnetic Operation: Provides a combination of thermal and magnetic tripping characteristics.
  • Trip-Free Design: Prevents the breaker from being held closed during an overload.
  • Easy Installation: Designed for easy mounting and wiring.
  • Durable Construction: Built to withstand frequent use and harsh environments.

Benefits:

  • Reliable Protection: Ensures consistent and dependable circuit protection.
  • Reduced Downtime: Minimizes equipment damage and downtime.
  • Enhanced Safety: Protects against electrical hazards.
  • Versatile Application: Suitable for a wide range of electrical systems.
  • Long-Lasting Performance: Durable construction provides extended operational life.

Additional Details:

The TE Connectivity 1-1393249-8 circuit breaker typically features a current rating from 10A to 30A at 240VAC or 48VDC. Its thermal-magnetic operation provides a fast response to short circuits while also protecting against sustained overloads. The trip-free design ensures that the breaker will trip even if the handle is held in the ON position during an overload. This breaker is designed to meet or exceed industry standards for safety and performance. Its robust construction and reliable operation make it an excellent choice for a variety of circuit protection applications.

You May Also Be Interested in

E-T-A
CIR BRKR THRM SWITCH 20A IP65
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 11A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8773 $59.2638
15+ $8.1044 $121.5660
23+ $7.8512 $180.5776
31+ $7.5980 $235.5380
40+ $7.3446 $293.7840
53+ $6.5849 $348.9997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess