EN
  • EN
  • DE

6-5173277-4

Part No 6-5173277-4
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-TYPE PLUG 60POS R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style D-Type, Board to Board
Connector Type Plug, Female Sockets
Number of Positions 60
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Termination Solder
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Backset Spacing 0.204" (5.20mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1624177-6-5173277-4
Ultra Librarian 3D Model Ultra Librarian 6-5173277-4 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 31POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 62P VERT SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess