EN
  • EN
  • DE

6-1462000-1

Part No 6-1462000-1
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay DPDT 2A 24VDC 1.05KOhm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package DIP
Coil Current 22.86 mA
Coil Power 550 mW
Coil Resistance 1.05 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 2 A
Contact Material Gold, Silver
Contact Plating Gold
Contact Resistance 70 mΩ
Current Rating 2 A
Depth 10 mm
ELV Compliant
Height 10.9 mm
Lead Free Yes
Length 20.2 mm
Max Current Rating 2 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 220 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Contacts 2
Number of Pins 8
Operate Time 5 ms
Radiation Hardening No
Relay Type Telecom
Release Time 3 ms
RoHS Compliant
Switching Current 2 A
Termination PC Pin
Throw Configuration DPDT
Voltage Rating (AC) 250 V
Width 10 mm
Win Source Part Number 1039274-6-1462000-1
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6-1462000-1 CAD Model

Description

TE Connectivity's Signal Relays, Up to 2 Amps is a telecom relay with a non-latching coil type.

  • Contacts: 2
  • Contact Material: gold and silver
  • Current Rating: 2 A
  • Contact Resistance: 70 mΩ
  • Coil Resistance: 1.05 kΩ
  • Coil Current: 22.86 mA
  • Contact Current Rating: 2 A
  • Operate Time: 5 ms
  • Release Time: 3 ms
  • Coil Power: 550 mW
  • Case/Package: DIP
  • Throw Configuration: DPDT
  • Mount: through hole
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -55 °C
  • Voltage Rating (AC): 250 V
  • Max Voltage Rating (AC): 250 V
  • Max Voltage Rating (DC): 220 V
  • Max Current Rating: 2 A
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Supply and demand status: shortage

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1318 $61.5816
28+ $4.2107 $117.8996
43+ $4.0792 $175.4056
59+ $3.9475 $232.9025
76+ $3.8159 $290.0084
102+ $3.4211 $348.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
In Stock: 332 pieces Factory Stock: 11 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess