EN
  • EN
  • DE
  • IT

6-1460820-1

Part No 6-1460820-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN MMCX JACK STR 50 OHM SMD / SMD Jack, series MMCX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Style MMCX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Style SMD
Fastening Type Snap-On
Frequency - Max 6GHz
Number of Ports 1
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 170V
Mating Cycles 500
Manufacturer Pack Quantity 10,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813050-6-1460820-1
Ultra Librarian 3D Model Ultra Librarian 6-1460820-1 CAD Model

Description

The TE Connectivity AMP Connectors 813050-6-1460820-1 is a female socket jack connector.

  • Connector Type: MMCX
  • Fastening Type: Snap-On
  • Mounting Style: SMD
  • Voltage Rating: 170V
  • Frequency - Max: 6GHz
  • Impedance: 50Ohm
  • Shielding Termination: Solder
  • Ports: 1
  • Temperature Range: -55°C ~ 155°C
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 10,500

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8282 $54.6256
18+ $5.6026 $100.8468
28+ $5.4275 $151.9700
39+ $5.2525 $204.8475
50+ $5.0774 $253.8700
66+ $4.5521 $300.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 441 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess