EN
  • EN
  • DE
  • IT

6-1337482-0

Part No 6-1337482-0
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN SMB JACK STR 50 OHM PCB  /  SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr TE Connectivity AMP Connectors
Series Greenpar
Package Bulk
Product Status Obsolete
Connector Style SMB
Connector Type Jack, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 250 V
Mating Cycles 500
Insertion Loss 0.3dB
Base Product Number 1337482
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2266-6-1337482-0
Standard Package 100
Win Source Part Number 1214311-6-1337482-0
Ultra Librarian 3D Model Ultra Librarian 6-1337482-0 CAD Model

Description

This coaxial connector is part of the Greenpar series and has a jack with male pin connector type.

  • Series: Greenpar
  • Connector Type: Jack with Male Pin
  • Fastening: Snap-On
  • Termination: Solder
  • Voltage Rating: 250V
  • Frequency Range: Up to 4GHz
  • Impedance: 50Ohm
  • Insertion Loss: 0.3dB
  • Body Material: Brass with Gold Finish
  • Housing Color: Gold
  • Center Contact Material: Brass with Gold Plating
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Temperature Range: -65°C to 165°C
  • Package: Bulk (100)
  • REACH: Affected
  • HTSUS Code: 8536.69.4010
  • Status: Obsolete
  • Alternative Part Number: 2266-6-1337482-0

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Molex, LLC
73403-5073 Molex RF Connectors / Coaxial Connectors FAKRA STR PCB 50 OHM BORDEAUXVIOLET datasheet, inventory, & pricing.
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50 Ohms
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess