EN
  • EN
  • DE

583616-3

Part No 583616-3
Manufacturer TE Connectivity
Catalog Card Edge Connector Contacts
Description TERM EDGE TWIN LF 24-28AWG CRIMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Non-Gendered
Wire Gauge 24-28 AWG
Contact Termination Crimp
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1614739-583616-3
Ultra Librarian 3D Model Ultra Librarian 583616-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 16-20AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 24-28AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE 10-12AWG CRIMP TIN
Need more? Email Us
TE Connectivity
TERM EDGE 14-16AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess