EN
  • EN
  • DE

5-530519-2

Part No 5-530519-2
Manufacturer TE Connectivity
Catalog Card Edge Connector Contacts
Description TERM EDGE 10-12AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Non-Gendered
Wire Gauge 10-12 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Tin
Contact Finish Thickness 15.0µin (0.38µm)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1614716-5-530519-2
Ultra Librarian 3D Model Ultra Librarian 5-530519-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
TERM EDGE TWIN LF 16-20AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 24-28AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE TWIN LF 20-24AWG CRIMP
Need more? Email Us
TE Connectivity
TERM EDGE 10-12AWG CRIMP TIN
Need more? Email Us
TE Connectivity
TERM EDGE 14-16AWG CRIMP TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess