Products specifications

Category Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Product Status Obsolete
Connector Type Receptacle
For Use With/Related Products LIGHTRAY MPX Connectors
Simplex/Duplex Simplex
Mounting Panel Mount
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Housing Color Black
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 492739
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4030
Other Part Number 4927391
Standard Package 50
Win Source Part Number 1333924-492739-1
Ultra Librarian 3D Model Ultra Librarian 492739-1 CAD Model

Description

This TE Connectivity AMP Connectors black simplex receptacle connector housing comes in bulk packaging and is used with LIGHTRAY MPX Connectors.

  • Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Temperature Range: -40°C to 85°C
  • Mounting Feature: Panel mount
  • Mounting Type: Panel mount
  • ECCN: EAR99
  • HTSUS: 8536.69.4030
  • Product Status: Obsolete
  • Compliance: RoHS3 compliant status

You May Also Be Interested in

Omron
CONVERTER CURRENT 1-80A FOR SAO / Current Converters For Solid-state, Plugin Current Sensor
Need more? Email Us
ECAD model for SET-3A
Omron
KIT RT-ANG MIRROR MS820 QX830
Need more? Email Us
ECAD model for 98-200026-02
TDK-Lambda Americas Inc.
HEATSINK / Heatsink, PH75F, PH100S
Need more? Email Us
ECAD model for HAA062
Omron
MS3BR RASTER LD RT-ANG
Need more? Email Us
ECAD model for FIS-0003-0007G
TE Connectivity
CONN SFP LIGHT PIPE
Need more? Email Us
ECAD model for 1761013-1
Omron
COL BOARD PINHOLE LENS 3.7MM
Need more? Email Us
ECAD model for FS-B4KU35CLU-F
Omron
KIT 5IN READER WCBL PRINTRONIX
Need more? Email Us
ECAD model for 98-9000094-01
Eaton Bussmann
TRIP INDICATOR 2000V 147.5MM / Fuse Block Screw Mount
Need more? Email Us
ECAD model for TI2000
Omron
SL SMALL CAMERA STEM IMP
Need more? Email Us
ECAD model for GWI_AFSB-5XS

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.7116 $95.1348
5+ $26.0200 $130.1000
8+ $25.2067 $201.6536
11+ $24.3936 $268.3296
14+ $23.5805 $330.1270
19+ $21.1410 $401.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention