EN
  • EN
  • DE
  • IT

382A034-100/86-0

Part No 382A034-100/86-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description MOLDED PARTS  /  Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 382A0
Package Bulk
Shell Size - Insert 34
Color Black
Material Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied 1.520" (38.61mm)
Large Diameter Recovered 0.710" (18.03mm)
Small Diameter Supplied 1.060" (26.92mm)
Small Diameter Recovered 0.490" (12.45mm)
Large Recovered Length 2.580" (65.53mm)
Small Recovered Length 3.100" (78.74mm)
Base Product Number 382A034
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 245099-000
Standard Package 25
Win Source Part Number 1035936-382A034-100/86-0
Ultra Librarian 3D Model Ultra Librarian 382A034-100/86-0 CAD Model

Description

The Thermofit 382A0 black heat shrink boot is a high-quality cable and wire management accessory. The boot is made of polyolefin (PO), semi-flexible, halogen-free material that ensures durability and long-lasting performance.

  • Material: Polyolefin (PO), semi-flexible, halogen-free
  • Packaging: Bulk
  • Standard Package: 25
  • Suitable For: Cables, wires-management, and heat shrink boots, caps
  • Large Diameter Supplied: 1.520" (38.61mm)
  • Large Diameter Recovered: 0.710" (18.03mm)
  • Small Diameter Supplied: 1.060" (26.92mm)
  • Small Diameter Recovered: 0.490" (12.45mm)
  • Large Recovered Length: 2.580" (65.53mm)
  • Small Recovered Length: 3.100" (78.74mm)
  • Alternative Parts (Cross-Reference): HSTT12-48-Q, VERSAFIT-1/4-0-SP, ATUM-8/2-0-STK, ES2000-NO.4-B7-0-STK, DR-25-1/2-0-SP, ATUM-4/1-0-STK245099-000
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess