Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Tape & Reel (TR),Cut Tape (CT)
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-24 AWG
Contact Finish Tin
Base Product Number 350561
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names -350561-1-LSI,-350561-1-SI,3505611,A100567TR,A100567CT,-CU3085-000-CSI,350561-1-ND,-CU3085-000-SI-ND,-CU3085-000-SI
Standard Package 7,000
Win Source Part Number 1151914-350561-1
Ultra Librarian 3D Model Ultra Librarian 350561-1 CAD Model

Description

The Universal MATE-N-LOK 1151914-350561-1 is a rectangular connector contact made by TE Connectivity AMP Connectors.

  • Product: 1151914-350561-1
  • Series: Universal MATE-N-LOK
  • Manufacturer: TE Connectivity AMP Connectors
  • Contact Finish: Tin
  • Wire Gauge: 18-24 AWG
  • Contact Termination: Crimp
  • Connector Type: Pin
  • Packaging: Tape and Reel (TR) or Cut Tape (CT)
  • Standard Package: 7,000
  • ECCN: EAR99
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Switchcraft Inc.
Need more? Email Us
ECAD model for S765K
Switchcraft Inc.
Lowest to €17.1400
ECAD model for S761KS12
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10UC
Switchcraft Inc.
Need more? Email Us
ECAD model for S760K
CUI Inc.
Need more? Email Us
ECAD model for PJ-067A
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Lowest to €2.2691
ECAD model for 694106106102
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10UC1
CLIFF Electronic Components Ltd
Need more? Email Us
ECAD model for FC681465P
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10UCF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ €0.0338 €45.4359
3,280+ €0.0277 €90.8463
5,070+ €0.0269 €136.2804
6,995+ €0.0260 €181.6718
9,030+ €0.0252 €227.1440
12,100+ €0.0225 €272.5026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 336,709 pieces
MOQ: 1345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention