EN
  • EN
  • DE

4-830611-8

Part No 4-830611-8
Manufacturer TE Connectivity
Catalog LGH Cables
Description LGH-1/2 PLUG TO CBL 16AWG 12.38\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type LGH-1/2 Plug to Cable (Round)
Length 12.00" (304.800mm)
Voltage 10 kV
Barrel Depth 0.53" (13.46mm)
Wire Gauge 16 AWG
Shielding Unshielded
Color - Cap Green
Color - Wire White
Material - Cap Polyester, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1620404-4-830611-8
Ultra Librarian 3D Model Ultra Librarian 4-830611-8 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RECT 6P PLG TO WIRE 22AWG 25.23"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 12.38\
Need more? Email Us
TE Connectivity
RECT 6P PLG TO WIRE 24AWG 37.12"
Need more? Email Us
TE Connectivity
RECT 6P RCPT TO WIR 22AWG 13.52"
Need more? Email Us
TE Connectivity
LGH-1/2 PLUG TO CBL 16AWG 14.38"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess