The 3-747579-0 is a D-Sub connector accessory manufactured by TE Connectivity. As an accessory, it complements a D-Sub connector, enhancing its functionality or providing protection. Understanding the specific type of accessory (e.g., backshell, locking device, dust cover) is key to understanding its purpose.
Applications
- Industrial control systems where D-Sub connectors are prevalent for serial communication and control signals.
- Computer networking equipment utilizing D-Sub connectors for serial ports or parallel interfaces.
- Telecommunications equipment employing D-Sub connectors for various communication links.
- Aerospace and military applications where rugged and reliable D-Sub connections are required.
- Medical devices utilizing D-Sub connectors for data acquisition and control.
Features
- Protective Housing: Shields the D-Sub connector from physical damage and environmental factors.
- Strain Relief: Prevents cable strain from damaging the connector and wires.
- EMI/RFI Shielding: Reduces electromagnetic interference for improved signal integrity.
- Locking Mechanism: Secures the connection to prevent accidental disconnections.
- Durable Materials: Constructed from robust materials for long-lasting performance.
Benefits
- Enhanced Connector Protection: Extends the lifespan of the D-Sub connector.
- Improved Signal Integrity: Reduces noise and interference for reliable data transmission.
- Secure Connection: Prevents accidental disconnections, ensuring continuous operation.
- Increased System Reliability: Minimizes the risk of failures due to connector damage or loose connections.
- Ease of Installation: Simplifies the assembly process.
The 3-747579-0 is likely a backshell or a similar accessory designed to protect the D-Sub connector and provide strain relief for the connected cable. Check the official TE Connectivity datasheet for specific details regarding its dimensions, material composition, and EMI/RFI shielding capabilities (if applicable). The compatibility of this accessory with specific D-Sub connector sizes (e.g., 9-pin, 15-pin, 25-pin) should be verified. Proper installation is crucial to ensure that the accessory effectively protects the connector and provides adequate strain relief. Refer to the manufacturer's instructions for detailed installation guidelines.