Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Accessories
Mfr HARTING
Series Inducom
Package Bag
Accessory Type Ferrule, Inner
For Use With/Related Products D-Sub Backshell
Features Flange
Number of Positions 9 ~ 37
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 100 pcs
Win Source Part Number 1380971-61030000066
Ultra Librarian 3D Model Ultra Librarian 61030000066 CAD Model

Description

The Inducom D-Sub, D-Shaped Connector Accessories are designed to enhance the functionality and performance of D-Sub connectors.

  • Accessory: Ferrule inner
  • Compatible With: D-Sub backshells
  • Package Includes: 100 ferrule inners
  • Series: Inducom series
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8538.90.8180
  • MSL: 1 (unlimited)
  • Manufacturer: HARTING

You May Also Be Interested in

Phoenix Contact
DSUB CAP NUT WITH LINE SEAL FOR
Need more? Email Us
ECAD model for 1688104
TE Connectivity
CONN FERRULE OUTER CRIMP DB9-50
Need more? Email Us
ECAD model for 4-745130-5
HARTING
D SUB FE 15 POLE METALLIZED PLAP
Need more? Email Us
ECAD model for 09670150715
EDAC Inc.
IP67-25P CAP
Need more? Email Us
ECAD model for 627-229-025-010
Amphenol CONEC
9P PLASTIC COVER WTR RES HOOD
Need more? Email Us
ECAD model for 165X17509X
HARTING
D SUB FE 25 POLE ANTIS. PLASTIC
Need more? Email Us
ECAD model for 09670250712
TE Connectivity
CONN CABLE CLAMP COVER 90DEG DB9
Need more? Email Us
ECAD model for 745550-1
Leader Tech Inc.
D-SUB CONNECTOR SHIELD GASKETS,
Need more? Email Us
ECAD model for SG140009DS
Phoenix Contact
CONN PROTECTIVE COVER DB-9POS
Need more? Email Us
ECAD model for 1887086

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention