EN
  • EN
  • DE

3-5353606-7

Part No 3-5353606-7
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 240POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 240
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Mated Stacking Heights 4mm
Height Above Board 0.128\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1613551-3-5353606-7
Ultra Librarian 3D Model Ultra Librarian 3-5353606-7 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Need more? Email Us
3M
CONN SOCKET 80POS R/A GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
JAE Electronics
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Samtec Inc.
.8MM Q RATE SOCKET WITH EDGE RAT
Need more? Email Us
Amphenol
CONN RCPT 15POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 300P SMD GOLD
Need more? Email Us
Panasonic
CONN SOCKET 24POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN PLUG 120POS SMD GOLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess