EN
  • EN
  • DE

QRF8-018-07.0-L-D-DP-A-GP

Part No QRF8-018-07.0-L-D-DP-A-GP
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description .8MM Q RATE SOCKET WITH EDGE RAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Differential Pair Array, Female
Number of Positions 36
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Mated Stacking Heights 7mm, 10mm, 12mm
Height Above Board 0.276\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1509246-QRF8-018-07.0-L-D-DP-A-GP
Ultra Librarian 3D Model Ultra Librarian QRF8-018-07.0-L-D-DP-A-GP CAD Model

Description

N

You May Also Be Interested in

Panasonic
CONN SOCKET 24POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 120P SMD GOLD
Need more? Email Us
JAE Electronics
CONN RCPT 80POS VERT GOLD
Lowest to $7.1957
Samtec Inc.
.8MM Q RATE SOCKET WITH EDGE RAT
Need more? Email Us
3M
CONN SOCKET 80POS R/A GOLD
Need more? Email Us
TE Connectivity
CONN PLUG 120POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 100P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 300P SMD GOLD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess