Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 250V
Current 2 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Inductance 539µH
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539000-2EK1
Ultra Librarian 3D Model Ultra Librarian 2EK1 CAD Model

You May Also Be Interested in

EPCOS (TDK)
Power line filters for single-phase systems Rated voltage 250 V~, 50/60 Hz Rated current 0,5 A to 6 A
Need more? Email Us
ECAD model for B84110-A-A10
TE Connectivity
LINE FILTER 250VAC 2A CHASS MNT / Single Phase EMC/EMI Line Filter 2 A 250VAC 50/60Hz Single Stage Wire Leads
Need more? Email Us
ECAD model for 2EB3
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Need more? Email Us
ECAD model for RSEL-2001W
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHAS
Need more? Email Us
ECAD model for RSEL-2006W
TDK-Lambda Americas Inc.
LINE FILTER 250VAC 6A DIN RAIL
Need more? Email Us
ECAD model for MC1206DIN
Altran Magnetics, LLC
LINE FILTER 250VAC 12A CHASS MNT / Single Phase EMC/EMI Line Filter 12 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for AMI-23-12-1
Kemet
LINE FILTER 25A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 25 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
ECAD model for FLLD4025ATHT3
Cosel USA, Inc.
LINE FILTER 250VDC/VAC 20A CHAS / Single Phase EMC/EMI Line Filter 20 A 250VAC Single Stage Terminal Block
Need more? Email Us
ECAD model for NAH-20-102
Cosel USA, Inc.
LINE FILTER 500VAC 30A DIN RAIL / Three Phase (Wye) EMC/EMI Line Filter 30 A 500VAC 50/60Hz Single Stage Terminal Block
Need more? Email Us
ECAD model for TAH-30-683-D

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention