EN
  • EN
  • DE

292231-8

Part No 292231-8
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description 1.5 Mini Ct Sgl V Smt W/o Boss
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Beige
Connector System Wire-to-Board
Connector Type Header, Pin
Contact Current Rating 2 A
Contact Finish Thickness - Mating 1 µm
Contact Material Brass
Contact Plating Tin
Contact Shape Square
Contact Style Pin
Current Rating 2 A
ELV Compliant
Flammability Rating UL94 V-0
Height 6.9088 mm
Housing Color Natural
Housing Material Nylon
Insulation Diameter 1.0414 mm
Length 14.478 mm
Mating Post Length 2.4 mm
Mating Retention With
Maximum Operating Temperature 221 °C
Min Operating Temperature -22 °C
Mount Surface Mount
Number of Contacts 8
Number of Positions 8
Number of Rows 1
Operating Supply Voltage 50 V
Orientation Vertical
PCB Mount Alignment Without
PCB Mounting Orientation Vertical
PCB Mount Retention Without
PCB Thickness 787.4 µm
Pitch 1.5 mm
Plating Tin
RoHS Non-Compliant
Sealable No
Shape Rectangular
Termination SMD/SMT
Width 4.7 mm
Wire/Cable Gauge 24 AWG
Wire/Cable Type Discrete
Win Source Part Number 999944-292231-8
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 292231-8 CAD Model

Description

The TE Connectivity 999944-292231-8 is an 8-position header, pin connector that has a pitch of 1.5 mm.

  • Positions: 8
  • Pitch: 1.5 mm
  • Current Rating: 2 A
  • Operating Supply Voltage: 50 V
  • Contact Material: brass
  • Contact Plating: tin
  • Housing: rectangular shape nylon housing
  • Housing Color: natural
  • Mounting: surface-mounted
  • Height: 6.9088 mm
  • Width: 4.7 mm

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5922 $59.2200
240+ $0.4859 $116.6160
370+ $0.4708 $174.1960
510+ $0.4555 $232.3050
660+ $0.4404 $290.6640
880+ $0.3948 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess