Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Wire to Board
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Number of Levels 1
Positions Per Level 3
Pitch 0.200" (5.08mm)
Mating Orientation Horizontal with Board
Current 13.5 A
Voltage 300 V
Wire Gauge 16-28 AWG
Mounting Type Through Hole
Wire Termination Screw - Rising Cage Clamp
Features Interlocking (Side)
Color Green
Housing Material Polyamide (PA66) , Nylon 6/6
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Brass - Nickel Plated
Torque - Screw 0.68 Nm (6 Lb-In)
Screw Thread M3
Base Product Number 282837
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348611-282837-3
Ultra Librarian 3D Model Ultra Librarian 282837-3 CAD Model

Description

The 1348611-282837-3 is a green-colored terminal block manufactured by TE Connectivity AMP Connectors.

  • Color: green
  • Pitch: 0.200" (5.08mm)
  • Features: interlocking (side)
  • Package: bulk
  • Wire Gauge: 16-28 AWG
  • Voltage: 300 V
  • Standard Package: 200
  • Current: 13.5 A
  • Mating Orientation: horizontal with board
  • Wire Termination: screw - rising cage clamp
  • Contact Material Plating: brass - tin plated
  • Clamp Material Plating: brass - nickel plated
  • Screw Material Plating: brass - nickel plated
  • Screw Torque: 0.68 Nm (6 Lb-In)
  • Screw Thread: M3
  • Mounting Type: through hole
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol
TD15016100J0G-500 Tb Wir Pro 90D
Need more? Email Us
ECAD model for TD15016100J0G
Weidmuller
TERM BLK 3P SIDE ENT 10.16MM PCB
Lowest to $3.3734
ECAD model for 1636180000
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.4847
ECAD model for 39501-1004
Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.3547
ECAD model for DB2EK-5.0-3P-GN-S
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 7.62MM
Lowest to $3.3330
ECAD model for 1804810
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0137
ECAD model for 8230-5379
Amphenol
HA09005000J0G-508 Tb Spring Clamp 90D
Need more? Email Us
ECAD model for HA09005000J0G
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7889
ECAD model for 39532-1002
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0358
ECAD model for 8100-0460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention