EN
  • EN
  • DE

2366866-1

Part No 2366866-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors - Solid State Lighting Connector Accessories
Description Connector Accessory,Plug & Socke
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Accessory Type Cap (Cover)
Material Polybutylene Terephthalate (PBT), Polycarbonate (PC)
Ultra Librarian 3D Model Ultra Librarian 2366866-1 CAD Model

Description

NULL

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN COVER FOR 9159 SERIES PLUGS
Need more? Email Us
TE Connectivity
CONN COVER FOR DISTRIBUTOR
Need more? Email Us
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR
Need more? Email Us
TE Connectivity
CONN BOOT FOR PLUG AND OUTLET
Need more? Email Us
TE Connectivity
CONN BOOT FOR PLUG AND OUTLET
Need more? Email Us
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CAP BLK 9175 SERIES CONTACT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CAP WHT 9176 SERIES CONTACT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN COVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess