EN
  • EN
  • DE

609159330201000

Part No 609159330201000
Manufacturer AVX Corp/Kyocera Corp
Catalog Solid State Lighting Connectors - Solid State Lighting Connector Accessories
Description CONN COVER FOR 9159 SERIES PLUGS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Cover
For Use With/Related Products 9159 Series Plugs
Specifications 2 Positions
Material Polyamide (PA46), Nylon 4/6, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1613600-609159330201000
Ultra Librarian 3D Model Ultra Librarian 609159330201000 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN COVER FOR DISTRIBUTOR
Need more? Email Us
AVX Corp/Kyocera Corp
CONN COVER FOR 9159 SERIES PLUGS
Need more? Email Us
Amphenol
SCREW BASE E26/27
Need more? Email Us
AVX Corp/Kyocera Corp
CONN COVER
Need more? Email Us
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CAP BLK 9175 SERIES CONTACT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CAP WHT 9177 SERIES CONTACT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN CAP BLK 9175 SERIES CONTACT
Need more? Email Us
TE Connectivity
CONN TUBE FOR 7.5MM CONNECTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess