EN
  • EN
  • DE
  • IT

228A053-4-0

Part No 228A053-4-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description FLEX POLY MOLDED PART  /  Heat Shrink Boot - 90° Black 53
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 228A0
Package Bulk
Type Boot - 90°
Shell Size - Insert 53
Color Black
Material Polyolefin (PO), Flexible
Large Diameter Supplied 1.180" (29.97mm)
Large Diameter Recovered 0.880" (22.35mm)
Small Diameter Supplied 0.580" (14.73mm)
Small Diameter Recovered 0.280" (7.11mm)
Large Recovered Length 1.520" (38.61mm)
Small Recovered Length 0.490" (12.45mm)
Base Product Number 228A053
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 122575-000
Standard Package 75
Win Source Part Number 1034227-228A053-4-0
Ultra Librarian 3D Model Ultra Librarian 228A053-4-0 CAD Model

Description

The Thermofit 228A0 series of heat shrink boots from TE Connectivity Aerospace, Defense and Marine is a reliable and cost-effective solution for cable and wire management. TE Connectivity Aerospace, Defense and Marine Thermofit 228A0

  • Series: Thermofit 228A0
  • Material: Polyolefin (PO), Flexible
  • Color: Black
  • Shell Size Insert: 53
  • Angle: 90-degree
  • Large Diameter Supplied: 1.180 inches (29.97mm)
  • Large Diameter Recovered: 0.880 inches (22.35mm)
  • Small Diameter Supplied: 0.580 inches (14.73mm)
  • Small Diameter Recovered: 0.280 inches (7.11mm)
  • Large Recovered Length: 1.520 inches (38.61mm)
  • Small Recovered Length: 0.490 inches (12.45mm)
  • Packaging: Bulk
  • Standard Package: 75
  • Alternative Parts: 228A053-4-0122575-000
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Lowest to $80.0946
TE Connectivity
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess