EN
  • EN
  • DE
  • IT

222A121-100-0

Part No 222A121-100-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT R/A SZ21 BLACK  /  Heat Shrink Boot - 90° Black 21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit 222A1
Package Bulk
Type Boot - 90°
Shell Size - Insert 21
Color Black
Material Polyolefin (PO), Semi-Flexible
Large Diameter Supplied 0.980" (24.89mm)
Large Diameter Recovered 0.402" (10.21mm)
Small Diameter Supplied 0.710" (18.03mm)
Small Diameter Recovered 0.209" (5.31mm)
Large Recovered Length 0.890" (22.61mm)
Small Recovered Length 0.579" (14.71mm)
Base Product Number 222A121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 353081-000
Standard Package 25
Win Source Part Number 1039160-222A121-100-0
Ultra Librarian 3D Model Ultra Librarian 222A121-100-0 CAD Model

Description

This heat shrink boot is part of the Thermofit 222A1 series with a Win Source Part Number of 1039160-222A121-100-0 and is from TE Connectivity Raychem Cable Protection.

  • Series: Thermofit 222A1
  • Angle: 90°
  • Color: Black
  • Shell Size-Insert: 21
  • Material: Polyolefin (PO), Semi-Flexible
  • Large Diameter Supplied: 0.980" (24.89mm)
  • Large Diameter Recovered: 0.402" (10.21mm)
  • Small Diameter Supplied: 0.710" (18.03mm)
  • Small Diameter Recovered: 0.209" (5.31mm)
  • Large Recovered Length: 0.890" (22.61mm)
  • Small Recovered Length: 0.579" (14.71mm)
  • Alternative Parts (Cross-Referenced): VERSAFIT-1/4-0-SP, DR-25-1/2-0-SP, HSTT12-48-Q, ATUM-8/2-0-STK, ATUM-4/1-0-STK, ATUM-9/3-0-STK353081-000
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ22 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 22
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ21 BLK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess