EN
  • EN
  • DE
  • IT

222A111-25-0

Part No 222A111-25-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description Heat Shrink Molded Boot RA Fluid Resistant Elastomer Thin / BOOT MOLDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 222A1
Type Boot - 90°
Shell Size - Insert 11
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 0.701" (17.81mm)
Large Diameter Recovered 0.311" (7.90mm)
Small Diameter Supplied 0.701" (17.81mm)
Small Diameter Recovered 0.150" (3.81mm)
Large Recovered Length 0.791" (20.10mm)
Small Recovered Length 0.449" (11.40mm)
Win Source Part Number 784858-222A111-25-0
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 222A1
Introduction Date October 24, 2002
ECCN EAR99
Country of Origin China, Czech Republic, Mexico, United Kingdom, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 222A111-25-0 CAD Model

Description

This black boot is a Thermofit 222A1 series, 90-degree connector shell that is perfect for managing cables and wires. It is manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Material: Elastomer, semi-rigid
  • Large Diameter Supplied: 0.701 inches
  • Small Diameter Supplied: 0.701 inches
  • Large Diameter Recovered: 0.311 inches
  • Small Diameter Recovered: 0.150 inches
  • Large Recovered Length: 0.791 inches
  • Small Recovered Length: 0.449 inches
  • Wire Management Family Name: 222A1
  • Introduction Date: October 24, 2002
  • Alternative Parts: 770-002S108, 770-002S108R, 770-004S108, 770-001S108W1
  • Halogen Free: No

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6295 $68.1475
11+ $11.1832 $123.0152
16+ $10.8338 $173.3408
23+ $10.4843 $241.1389
29+ $10.1348 $293.9092
39+ $9.0864 $354.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess