EN
  • EN
  • DE

212561-2

Part No 212561-2
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Adapters
Description CONN DSUB ADAPTER DB25F DB25M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 25 Pin Female
Convert From (Adapter End) D-Sub, 25 Pin Male
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Material, Finish Brass, Gold Plated
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625011-212561-2
Ultra Librarian 3D Model Ultra Librarian 212561-2 CAD Model

Description

N

You May Also Be Interested in

Omnetics
Need more? Email Us
Amphenol CONEC
CONN D-SUB
Need more? Email Us
NorComp Inc.
CONN DSUB ADAPTER HD62F HD62M
Need more? Email Us
Amphenol CONEC
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol CONEC
CONN DSUB ADAPTER HD44F HD44M
Need more? Email Us
NorComp Inc.
DSUB GENDER CHANGER HD62F HD62F
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
TE Connectivity
CONN DSUB ADAPTER HD104F HD104M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess