EN
  • EN
  • DE

09641007240

Part No 09641007240
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Adapters
Description CONN DSUB ADAPTER DB9F DB9M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 9 Pin Female
Convert From (Adapter End) D-Sub, 9 Pin Male
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Features Filter
Material Flammability Rating UL94 V-0
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1621502-09641007240
Ultra Librarian 3D Model Ultra Librarian 09641007240 CAD Model

Description

N

You May Also Be Interested in

HARTING
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
Cinch Connectivity Solutions
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
NorComp Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Conec
9POS CONNECTOR SAVER M3
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER HD15F HD15F
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB25F DB25F
Need more? Email Us
Amphenol CONEC
CONN D-SUB
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess