EN
  • EN
  • DE

211161-1

Part No 211161-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET 8AWG CRIMP / D-Sub Contact Female Socket Gold 8 AWG Crimp Machined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Mfr TE Connectivity Aerospace, Defense and Marine
Series AMPLIMITE 109
Package Bulk
Product Status Active
Type Power
Contact Type Female Socket
Contact Form Machined
Wire Gauge 8 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Termination Finish -
Termination Finish Thickness -
Contact Size 8
Features -
Base Product Number 211161
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364320-211161-1
Ultra Librarian 3D Model Ultra Librarian 211161-1 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine AMPLIMITE 109 series female socket connector is a power connector designed for use in various applications.

  • Termination Type: Crimp
  • Wire Gauge: 8 AWG
  • Contact Finish: Gold, 50.0μin (1.27μm)
  • Contact Material: Copper Alloy
  • Contact Size: 8
  • Contact Form: Machined
  • Application: Bulk
  • Product Status: Active

You May Also Be Interested in

Molex, LLC
CONN D-SUB SOCKET 18-22AWG TIN / D-Sub Contact Female Socket Tin 18-22 AWG Compression and Crimp Stamped
Need more? Email Us
Hirose Electric Co Ltd
CONN CRIMP PIN D-SUB 26-28AWG / D-Sub Contact
Need more? Email Us
Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB SOCKET COAX CABLE SLD / D-Sub Contact Female Socket Gold Coaxial Cable Solder Machined
Need more? Email Us
Molex, LLC
'FCT SIGN RCPT CRP 20-24AWG 50U' / D-Sub Contact
Lowest to $1.2405
Molex, LLC
CONN D-SUB PIN PCB GOLD / D-Sub Contact Male Pin Gold Solder, PCB Stamped
Need more? Email Us
Molex, LLC
CONN D-SUB PIN PCB GOLD
Lowest to $2.3470
HARTING
D SUB MIXED FE 10A PL3 SOLD.POWE
Lowest to $7.7152
TE Connectivity
CONN D-SUB PIN 20-24AWG CRIMP
Lowest to $0.2559

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0059 $60.0177
7+ $16.4151 $114.9057
10+ $15.9021 $159.0210
13+ $15.3891 $200.0583
17+ $14.8762 $252.8954
23+ $13.3373 $306.7579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess