Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini CT
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.059" (1.50mm)
Number of Positions 6
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount, Through Board
Termination Solder
Fastening Type Detent Lock
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Liquid Crystal Polymer (LCP)
Features Solder Retention
Temperature Range - Operating -30°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 50VAC
Applications General Purpose
Base Product Number 2106091
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A99874TR,A99874DKR,-2106091-5-SI,21060915,A99874CT
Standard Package 450
Win Source Part Number 1208760-2106091-5
Ultra Librarian 3D Model Ultra Librarian 2106091-5 CAD Model

Description

The TE Connectivity AMP Connectors 1208760-2106091-5 is a rectangular connector header male pin that features a solder retention and a board to cable/wire style.

  • Manufacturer: TE Connectivity AMP Connectors
  • Type: Rectangular Connector Header Male Pin
  • Positions: 6
  • Contacts Loaded: All
  • Contact Material: Copper Alloy
  • Contact Plating: Tin
  • Pitch Mating: 0.059 inches or 1.50mm
  • Mounting Type: Surface Mount, Through-Board
  • Package: 450
  • RoHS: Compliant
  • Voltage Rating: 50VAC
  • Operating Temperature Range: -30°C to 105°C

You May Also Be Interested in

Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 36POS 0.50MM R/A
Lowest to $0.9413
ECAD model for FH12-36S-0.5SH
Amphenol
CONN FFC/FPC RCPT HSG 20POS 2.54
Need more? Email Us
ECAD model for 67013-020LF
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact Style Receptacle, 10 Circuits, Lead-free, Gold Contact Plating, High Barrier Packaging | CONN FFC FPC TOP 10POS 1MM R/A
Lowest to $0.3236
ECAD model for 0522071060
TE Connectivity
CONN FFC RCPT HSG 13POS 2.54MM
Need more? Email Us
ECAD model for 1-487526-2
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC TOP 50POS 0.50MM R/A
Lowest to $1.4121
ECAD model for FH12A-50S-0.5SH
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, Right Angle, SMT, ZIF, Bottom ContactStyle, 5 Circuits, Lead-free, High Barrier Packaging | CONN FPC BOTTOM 5POS 1.00MM R/A
Need more? Email Us
ECAD model for 0522710579
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
ECAD model for 67013-010LF
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 18POS 0.50MM R/A
Need more? Email Us
ECAD model for FH12-18S-0.5SH
TE Connectivity
CONN FFC RCPT HSG 11POS 2.54MM
Need more? Email Us
ECAD model for 487769-9

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5452 $50.9040
48+ $2.0884 $100.2432
75+ $2.0231 $151.7325
103+ $1.9579 $201.6637
133+ $1.8926 $251.7158
177+ $1.6968 $300.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention