EN
  • EN
  • DE

207516-5

Part No 207516-5
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING RCPT 25POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 25
Number of Rows 2
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200µin (5.08µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623886-207516-5
Ultra Librarian 3D Model Ultra Librarian 207516-5 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Lowest to $7.9169
ITT Cannon, LLC
CONN D-SUB HOUSING RCPT 8POS
Need more? Email Us
Molex, LLC
Headers & Wire Housings 4mm OBD-II WtW Rcpt Hsg Flng Mnt 16Ckt
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD HOUSING PLUG 44POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 9POS
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB HD HOUSING RCPT 9POS
Lowest to $5.4545
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Lowest to $17.8192
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 2POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess