EN
  • EN
  • DE

205168-1

Part No 205168-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING PLUG 37POS / Conn D-Subminiature PIN 37 POS Crimp ST Panel Mount 37 Terminal 1 Port Carton
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-24308, AMPLIMITE 109
Packaging Bulk
Connector Style D-Sub
Connector Type Plug for Male Contacts
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Cadmium Plated
Dielectric Material Polyester
Note Contacts Not Included
Win Source Part Number 774381-205168-1
Popularity Medium
Supply and Demand Status Limited
Family Name 205168
Introduction Date May 27, 2005
ECCN EAR99
Country of Origin Mexico, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 205168-1 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 774381-205168-1 is a plug connector for male contacts.

  • Series: Military, MIL-DTL-24308, AMPLIMITE 109
  • Positions: 37
  • Connector style: D-Sub
  • Rows: 2
  • Housing/shell: unthreaded flange
  • Shell material: steel, cadmium plated
  • Dielectric material: polyester
  • Mating cycles: not specified
  • Shell size: 4 (DC, C)
  • Contacts: not included
  • Mounting: free hanging (in-line)
  • Popularity: popular
  • Supply and demand: medium
  • EOL date: 2027

You May Also Be Interested in

TE Connectivity
CONN FEMALE D-SUB SCREWLOCK KIT
Lowest to $1.4958
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 26POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD HOUSING RCPT 26POS
Need more? Email Us
TE Connectivity
CONN D-SUB HD HOUSING PLUG 78POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS
Lowest to $7.0189
NorComp Inc.
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
Amphenol
CONN D-SUB HOUSING RCPT 5POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess