EN
  • EN
  • DE

203W301-12-G02-0

Part No 203W301-12-G02-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description Heat Shrink Tubing ST Modified Fluoroelastomer Black / BOOT MOLDED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 203W3
Type Boot
Shell Size - Insert 1
Features Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Color Black
Material Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied 0.394" (10.01mm)
Large Diameter Recovered 0.230" (5.84mm)
Small Diameter Supplied 0.236" (5.99mm)
Small Diameter Recovered 0.090" (2.29mm)
Large Recovered Length 0.430" (10.92mm)
Small Recovered Length 0.177" (4.50mm)
Total Length Recovered 0.750" (19.05mm)
Win Source Part Number 784833-203W301-12-G02-0
Popularity Medium
Supply and Demand Status Limited
Family Name 203W301-12-G02-0
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic, Mexico, United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 203W301-12-G02-0 CAD Model

Description

The 784833-203W301-12-G02-0 is a boot manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Series: Thermofit 203W3
  • Color: Black
  • Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
  • Shell Size: 1
  • Material: Fluoroelastomer (FKM)
  • Large Diameter (Supplied): 0.394 inches
  • Large Diameter (Recovered): 0.230 inches
  • Small Diameter (Supplied): 0.236 inches
  • Small Diameter (Recovered): 0.090 inches
  • Large Recovered Length: 0.430 inches
  • Small Recovered Length: 0.177 inches
  • Total Length Recovered: 0.750 inches

You May Also Be Interested in

TE Connectivity
FLEX POLY MOLDED PART
Lowest to $21.5535
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 3:1 SZ21 / Heat Shrink Boot, Transition - Breakout, 3:1 Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
D-306-03 / Heat Shrink Rain Shield Natural
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess