EN
  • EN
  • DE

202A163-12-0

Part No 202A163-12-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BOOT MOLDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Type Boot
Shell Size - Insert 63
Features Chemical Resistant
Color Black
Material Fluoroelastomer (FKM), Flexible
Large Diameter Supplied 1.681" (42.70mm)
Large Diameter Recovered 1.079" (27.41mm)
Small Diameter Supplied 1.071" (27.20mm)
Small Diameter Recovered 0.370" (9.40mm)
Large Recovered Length 2.469" (62.71mm)
Small Recovered Length 0.992" (25.20mm)
Total Length Recovered 3.902" (99.11mm)
Win Source Part Number 124380-202A163-12-0
Popularity Medium
Supply and Demand Status Balance
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian 202A163-12-0 CAD Model

Description

Product Description: 202A163-12-0

The 202A163-12-0 is a versatile component suitable for various electronic applications. Its compact design and reliability make it an ideal choice for integration in numerous projects.

  • Applications:
    • Telecommunication systems
    • Industrial automation
    • Consumer electronics
    • Aerospace and defense systems
  • Features and Benefits:
    • High durability for long-term use
    • Stable performance under varying environmental conditions
    • Compact design for easy integration
    • Cost-effective solution without compromising quality
  • Additional Details:
    • Ensures compliance with industry standards
    • Manufactured using high-quality materials

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
ENC-22/ADH-0
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess