EN
  • EN
  • DE

ADS42LB69IRGCT

Part No ADS42LB69IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14- and 16-Bit, 250-MSPS Analog-to-Digital Converters | IC ADC 16BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Style SMD
Family Part Number ADS42LB69
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141704-ADS42LB69IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS42LB69IRGCT CAD Model

Description

The ADS42LB69IRGCT is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments. Designed for applications that demand high dynamic range and superior signal-to-noise ratio, this ADC is capable of sampling rates up to 250 MSPS, making it an ideal choice for advanced radar systems, wireless communication infrastructure, and test equipment.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 250 MSPS, the ADS42LB69IRGCT captures high-frequency signals with precision, ensuring accurate digital representation of analog inputs.
  • Dual-Channel Operation: The device features two ADCs in a single package, enabling simultaneous sampling of two separate signals, which is critical for I/Q demodulation schemes and phased array radar systems.
  • Exceptional Dynamic Range: The combination of a 16-bit resolution with advanced design techniques provides an outstanding spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), which is essential for high-fidelity signal processing.
  • Flexible Interface: The ADC supports a variety of digital interface standards, including LVDS and JESD204B, allowing for easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Programmable Features: The device offers programmable gain, input range, and other features that can be tailored to specific application requirements, enhancing its versatility across different use cases.
  • Low Power Consumption: Despite its high-speed performance, the ADS42LB69IRGCT is designed for efficiency, with power-saving modes that reduce consumption when full performance is not required.

Applications

  • Wireless Infrastructure (LTE, 5G)
  • Phased Array Radar Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • High-Speed Data Acquisition

Quality and Reliability

As with all Texas Instruments products, the ADS42LB69IRGCT is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding environments. With Texas Instruments' commitment to innovation and quality, this ADC represents a robust solution for high-speed, high-precision data conversion applications.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess