EN
  • EN
  • DE

2013883-2

Part No 2013883-2
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors - Socket Accessories
Description CONN SCKT BACKPLATE FOR LGA1156
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Accessory Type Backplate
For Use With/Related Products LGA1156 Sockets
Color Silver
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1629588-2013883-2
Ultra Librarian 3D Model Ultra Librarian 2013883-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SCKT BACKPLATE FOR LGA1156
Need more? Email Us
Yamaichi
CHIP CARRIER FOR IC SOCKETS
Need more? Email Us
3M
CONN SOCKET PLUG FOR 3M PGA 10PC
Need more? Email Us
TE Connectivity
BACK PLATE ASSY, LGA115X
Need more? Email Us
Yamaichi
20 PIN PLCC, 1.27MM
Need more? Email Us
Yamaichi
44 PIN PLCC, 1.27MM
Need more? Email Us
Yamaichi
48 PIN TSOP, 0.50MM
Need more? Email Us
Yamaichi
208 PIN QFP, 0.50 MM
Need more? Email Us
Yamaichi
56 PIN TSOP, 0.50MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess