EN
  • EN
  • DE

2007435-1

Part No 2007435-1
Manufacturer TE Connectivity
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT HDMI 19POS PCB R/A  /  HDMI Receptacle Connector 19 Position Panel Mount, Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>USB, DVI, HDMI Connectors
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type HDMI
Number of Contacts 19
Gender Receptacle
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Vertical
Termination Solder
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.5A
Voltage - Rated 40VAC
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Insulation Color Black
Base Product Number 2007435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2007435-1-ND,A141617,-2007435-1-SI
Standard Package 168
Win Source Part Number 1198781-2007435-1
Ultra Librarian 3D Model Ultra Librarian 2007435-1 CAD Model

Description

The 2007435-1 is a Barrel Audio Connector manufactured by TE Connectivity. It provides a robust and dependable connection for transmitting audio signals in a variety of electronic devices and audio systems. Commonly used to interface with microphones, headphones, speakers, and other audio-related peripherals.

Applications:

  • Audio equipment
  • Headphones
  • Speakers
  • Microphones
  • Audio mixers
  • Amplifiers
  • Musical instruments

Features:

  • 3.5 mm Connector Size: Standard size for common audio applications.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards, increasing manufacturing efficiency.
  • Metal Shell: Provides robust mechanical protection and shielding against electromagnetic interference (EMI).
  • Solder Termination: Ensures a solid and reliable electrical connection.
  • Durable Construction: Engineered to withstand frequent use and environmental factors.

Benefits:

  • Reliable Audio Connection: Guarantees a clear and consistent transmission of audio signals.
  • Durable and Long-Lasting: Constructed to endure frequent use and exposure to various environmental conditions.
  • Easy to Install: Streamlined surface mount design simplifies the automated assembly process.
  • EMI Shielding: Effectively minimizes interference from external electromagnetic sources, preserving signal integrity.
  • Versatile Application: Well-suited for a wide range of audio device applications.

Additional Details:

The TE Connectivity 2007435-1 Barrel Audio Connector typically features a metal housing to provide strong mechanical safeguarding and effective EMI shielding. Contacts are usually composed of brass or bronze, coated to provide enhanced electrical conductivity and resistance to corrosion. Key specifications often include voltage rating, current rating, and contact resistance. This connector is designed to maintain signal integrity and minimize signal loss in diverse audio applications. Utilization of proper soldering techniques is critical to establishing a reliable and long-lasting connection during the assembly process.

You May Also Be Interested in

XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Hynetek Semiconductor Co., Ltd.
Power Receiver Controller 100W DFN-6L-EP(2x2) Power Management - Specialized RoHS
Lowest to $0.1077

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1910 $50.9550
12+ $8.3618 $100.3416
19+ $8.1005 $153.9095
26+ $7.8392 $203.8192
33+ $7.5779 $250.0707
45+ $6.7940 $305.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess