EN
  • EN
  • DE

LTC3630AHMSE

Part No LTC3630AHMSE
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828652-LTC3630AHMSE
Ultra Librarian 3D Model Ultra Librarian LTC3630AHMSE CAD Model

Description

The LTC3630AHMSE is a high-efficiency, synchronous step-down DC/DC converter from Linear Technology, a brand of Analog Devices. This robust and versatile component is designed to deliver up to 500mA of continuous output current from a wide input voltage range of 4.5V to 65V, making it an exceptional choice for automotive, industrial, and telecommunication applications where varying input voltages and high efficiency are paramount.

Key Features:

  • Wide Input Voltage Range: Capable of operating with input voltages from 4.5V to 65V, the LTC3630AHMSE is well-suited for applications with high and unpredictable input voltages.
  • High Efficiency: With its synchronous rectification and advanced design, this regulator maintains high efficiency across a wide range of load currents.
  • Low Dropout Operation: The internal switches have a strong drive capability, enabling low dropout performance, which is critical for applications requiring maximum efficiency.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2MHz with an external resistor, or they can synchronize it to an external clock to minimize interference in noise-sensitive applications.
  • Robust Thermal Performance: The LTC3630AHMSE comes in a thermally enhanced MSOP-16 package, ensuring reliable operation even at higher ambient temperatures.

Applications:

  • Automotive Power Systems
  • Telecommunications Power Supplies
  • Industrial Control Equipment
  • Portable Electronic Devices

This regulator's compact design and high level of integration reduce the external component count, saving both board space and cost. Its internal over-temperature and over-current protections ensure safe operation under abnormal conditions. The LTC3630AHMSE is a testament to Linear Technology's commitment to providing innovative, high-performance power management solutions.

Ordering Information:

The LTC3630AHMSE is available in an MSOP-16 package and specified over the -40°C to 125°C operating junction temperature range. For detailed specifications, application notes, and evaluation kits, please visit the official Analog Devices website or contact your local sales representative.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess