EN
  • EN
  • DE

2-583718-7

Part No 2-583718-7
Manufacturer TE Connectivity
Catalog Card Edge Connector Housings
Description CONN CARDEDGE HSG 64POS .100 BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Card Type Non Specified - Dual Edge
Number of Positions 64
Card Thickness 0.055" ~ 0.070" (1.40mm ~ 1.78mm)
Pitch 0.100" (2.54mm)
Features Flange
Mounting Type Panel Mount
Color Black
Flange Feature Top Mount Opening, Unthreaded, 0.128" (3.25mm) Dia
Material - Insulation Polyester Thermoplastic, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614639-2-583718-7
Ultra Librarian 3D Model Ultra Librarian 2-583718-7 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN CARDEDGE HSG 80POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 34POS .100 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 6POS .156 NAT
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 20POS .100 BLK
Lowest to $8.4497
TE Connectivity
CONN CARDEDGE HSG 36POS .156 BLK
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 44POS .100 BLK
Need more? Email Us
EDAC Inc.
CONN CARDEDGE HSG 17POS .200 GRN
Need more? Email Us
TE Connectivity
CONN CARDEDGE HSG 20POS .100 BLK
Lowest to $12.1830
TE Connectivity
CONN CARDEDGE HSG 24POS .156 BLK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess