Products specifications

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Green - Yellow
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 406549
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-2-406549-4,-A69961-000-CSI,A97705,-A69961-000-CSI-ND,-A69961-000-SI,-A69961-000-SI-ND,24065494,-2-406549-4-SI,-2-406549-4-CSI
Standard Package 63
Win Source Part Number 1333916-2-406549-4
Ultra Librarian 3D Model Ultra Librarian 2-406549-4 CAD Model

Description

This electronic component is a modular connector jack manufactured by TE Connectivity AMP Connectors.

  • Win Source Part Number: 1333916-2-406549-4
  • Packaging: Tray format
  • Connector Type: 8p8c (RJ45, Ethernet)
  • Shielding: Shielded with an EMI finger
  • Standard Package: 63
  • Compliance: RoHS compliant
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 43202-8818
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Need more? Email Us
ECAD model for 0955027663
Molex, LLC
CONN MOD JACK 8P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0015439507
Amphenol
Lowest to $1.3296
ECAD model for RJHSE-5084
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
ECAD model for 0955016889
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T SMD
Lowest to $7.5000
ECAD model for S811-1X1T-06-F
Hirose Electric Co Ltd
CONN MOD JACK 6P6C VERT UNSHLD
Need more? Email Us
ECAD model for TM3RA-66(50)
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7067
ECAD model for 43202-8816
Bel Fuse Inc.
Need more? Email Us
ECAD model for S811-1X1T-36-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9022 $55.2176
18+ $5.6633 $101.9394
28+ $5.4863 $153.6164
38+ $5.3094 $201.7572
49+ $5.1324 $251.4876
66+ $4.6015 $303.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,528 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention