EN
  • EN
  • DE

1SNA167260R1700

Part No 1SNA167260R1700
Manufacturer TE Connectivity
Catalog Terminal Blocks
Description Pin Gold 2.5MM2 12 AWG, Entrelec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980635-1SNA167260R1700
Categories Terminal Blocks
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SNA167260R1700 CAD Model

Description

The 1SNA167260R1700 is a terminal block manufactured by TE Connectivity. Terminal blocks provide a convenient and organized method for connecting and terminating electrical wires in various applications. This particular terminal block is part of TE Connectivity's comprehensive range of interconnection solutions, known for their reliability and durability in harsh environments.

Applications

  • Industrial Control Systems: Used extensively in control panels to connect field devices, sensors, and actuators.
  • Power Distribution: Employed in power distribution boards for connecting incoming and outgoing power cables.
  • Automation Equipment: Integrated into automation machinery for secure and organized wiring of control signals and power supplies.
  • HVAC Systems: Used in heating, ventilation, and air conditioning units for connecting control wires and power lines.
  • Transportation: Utilized in railway and automotive applications for reliable electrical connections.

Features

  • Screw Clamp Termination: Provides a secure and reliable connection for wires, preventing loosening due to vibration or thermal cycling.
  • Modular Design: Allows for easy expansion and customization of the terminal block assembly to meet specific application requirements.
  • High Current Carrying Capacity: Designed to handle significant electrical loads, ensuring reliable performance in demanding applications.
  • Durable Material: Constructed from high-quality materials that are resistant to corrosion, chemicals, and extreme temperatures.
  • Compact Size: Offers a space-saving solution for wiring in tight enclosures and control cabinets.

Benefits

  • Reliable Connections: Ensures consistent electrical performance, minimizing downtime and maintenance costs.
  • Easy Installation: Simplifies wiring processes, reducing labor time and improving overall efficiency.
  • Organized Wiring: Provides a neat and structured layout for electrical connections, facilitating troubleshooting and maintenance.
  • Enhanced Safety: Prevents accidental disconnections and short circuits, ensuring a safe working environment.
  • Long Service Life: Offers a robust and durable solution for electrical connections, providing years of reliable service.

Additional Details

The 1SNA167260R1700 terminal block typically features a specific number of poles and a defined wire gauge range to accommodate various wiring needs. The housing material is often made of polyamide or similar high-performance polymers. Detailed specifications regarding voltage and current ratings, operating temperature range, and applicable industry standards can be found in the product datasheet provided by TE Connectivity.

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess